Manufacturer: Infineon Technologies
Win Source Part Number: 094860-BFP520E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 45GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.95dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V
Typical Gain (hFE) (Min): 70 @ 20mA, 2V
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRANS NPN RF 2.5V SOT-343 Product overview: BFP520E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 094860-BFP520E6327 | 283-BFP520E6327 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFP520E6327 | 2.5V Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; PG-SOT343-4 | Reel - TR |
| Packing Method | Reel - TR |