Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 43
Product Name Notes
100V Automotive Grade Single N-Channel HEXFET Power MOSFET rated at 114.0 amperes optimized with low on resistance.
60V Automotive Grade Single N-Channel HEXFET Power MOSFET in a DirectFET SB package rated at 21.0 amperes optimized with low on resistance.
60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package Benefits Advanced Process Technology Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications Exceptionally Small Footprint and...
A 100V Automotive Grade Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 124 amperes optimized with low on resistance Applications DIN rail power supplies
A 75V Automotive Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package rated at 26 amperes optimized with low on resistance. Potential Applications Automotive 48V Motor Drive Brushless Motor...
With Infineon’s performance optimized chip technology (Gen1p), the SiC Mosfet features best-in-class switching performance, robustness against parasitic turn-ons, as well as improved RDSon and Rth(j-c). High power density, superior efficiency,...

<< Prev Next >>