BFR92P is a low-noise silicon bipolar RF transistor designed for broadband amplifiers up to 2 GHz and fast non-saturated switches at collector currents from 0.5 mA to 20 mA. It is packaged in an SOT23 case with a collector-emitter voltage rating of 15 V and a maximum collector current of 45 mA. The total power dissipation is 280 mW at 25 °C, with a junction temperature limit of 150 °C. The device has a transition frequency of 3.5 to 5 GHz and a minimum noise figure of 1.4 dB at 900 MHz. It is RoHS compliant and qualified to AEC-Q101 standards.
RF Bipolar Transistors TRANS GP BJT NPN 15V 0.045A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFR 92P E6327 |
| Product Name | RF Bipolar Transistors |