Win Source Part Number: 1314793-BFP 196R E6501
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Power - Max: 700mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 150mA
Gain: 10.5dB ~ 16.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 8V
Frequency - Transition: 7.5GHz
Noise Figure (dB Typ @ f): 1.3dB ~ 2.3dB @ 900MHz ~ 1.8GHz
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Base Product Number: BFP 196
Product Status: Obsolete
RF TRANS NPN 12V 7.5GHZ SOT143-4 Product overview: BFP 196R E6501 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 196R E6501 can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT-143-3D
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1314793-BFP 196R E6501 | 283-BFP 196R E6501 | BFP196RE6501-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | 12V 7.5GHZ Bipolar Transistor | Bipolar RF Transistors |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | Tape & Reel (TR) | TO-253-4, TO-253AA |
| Packing Method | Tape & Reel (TR) |