BFR360L3 is an NPN silicon RF transistor designed for low-noise amplifiers and oscillators up to 3.5 GHz with output power exceeding 10 dBm. It operates at low voltage and current, featuring a noise figure of 1.0 dB at 1.8 GHz and a transition frequency of 14 GHz typical. Packaged in a TSLP-3-1 case, it has a collector-emitter voltage rating of 6 V, a maximum collector current of 35 mA, and a total power dissipation of 210 mW. The device is Pb-free and RoHS compliant, qualified to AEC-Q101, with a junction temperature rating of 150 °C.
LOW-NOISE SI TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFR360L3E6765 |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SC-101, SOT-883 |
| IC(max) | 35 milliamps |
| VCEO | 9 volts |
| Power Gain | 11.5 dB |