Infineon Technologies AG Automotive 12V 0.03A MOSFET Transistor BF998R E6327

Description
Trans RF FET N-CH 12V 0.03A Automotive 4-Pin(3+Tab) SOT-143R T/R / MOSFET N-CH RF 12V 30MA SOT-143 Product overview: BF998R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 12V, 0.03A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF998R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF FET N-CH 12V 0.03A Automotive 4-Pin(3+Tab) SOT-143R T/R / MOSFET N-CH RF 12V 30MA SOT-143 Product overview: BF998R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 12V, 0.03A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF998R E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12V 0.03A MOSFET Transistor
285-BF998R E6327
Automotive 12V 0.03A MOSFET Transistor 285-BF998R E6327
Trans RF FET N-CH 12V 0.03A Automotive 4-Pin(3+Tab) SOT-143R T/R / MOSFET N-CH RF 12V 30MA SOT-143 Product overview: BF998R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 12V, 0.03A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF998R E6327 can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 12V 0.03A Automotive 4-Pin(3+Tab) SOT-143R T/R / MOSFET N-CH RF 12V 30MA SOT-143 Product overview: BF998R E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 12V, 0.03A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF998R E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998R E6327 - 201058-BF998R E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998R E6327
201058-BF998R E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998R E6327 201058-BF998R E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201058-BF998R E6327 Packaging: Reel - TR Voltage Rating: 12V Current Rating: 30mA Frequency: 45MHz Current - Test: 10mA Gain: 28dB Transistor Polarity: N-Channel Voltage - Test: 8V Noise Figure: 2.8dB Family Name: BF998R Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143R-4 Alternative Parts (Cross-Reference): BF908R,235; BF908RT; BF908R; BF908R,215; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201058-BF998R E6327
Packaging: Reel - TR
Voltage Rating: 12V
Current Rating: 30mA
Frequency: 45MHz
Current - Test: 10mA
Gain: 28dB
Transistor Polarity: N-Channel
Voltage - Test: 8V
Noise Figure: 2.8dB
Family Name: BF998R
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143R-4
Alternative Parts (Cross-Reference): BF908R,235; BF908RT; BF908R; BF908R,215;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BF998R E6327 201058-BF998R E6327
Product Name Automotive 12V 0.03A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998R E6327
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5513-1-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers