RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-4
Manufacturer: Infineon Technologies
Win Source Part Number: 114117-BFP420E6327BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 20mA, 4V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF TRANS NPN 5V 25GHZ SOT343-4 Product overview: BFP420E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420E6327BTSA1
RF TRANS NPN 5V 25GHZ SOT343-4
RF TRANS NPN 5V 25GHZ SOT343-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP420E6327BTSA1TR-ND | 114117-BFP420E6327BTSA1 | 283-BFP420E6327BTSA1 | BFP420E6327BTSA1 | BFP420E6327BTSA1 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFP420E6327BTSA1 | 5V 25GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SC-82A, SOT-343 | SOT3; PG-SOT343-4 | Tape & Reel (TR) | SC-82A, SOT-343 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 5 volts | 5 volts | 5 volts | ||
| Noise Figure | 1.1 dB | 1.1 dB |