Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP182E7765 BFP182E7765

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049159-BFP182E7765 Mounting: SMD (SMT) Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-143 Alternative Parts (Cross-Reference): BFP182E7765BFP182 E7765; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 250 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 12 V Max Collector Current: 35 mA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049159-BFP182E7765 Mounting: SMD (SMT) Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-143 Alternative Parts (Cross-Reference): BFP182E7765BFP182 E7765; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 250 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 12 V Max Collector Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP182E7765 - 1049159-BFP182E7765 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP182E7765
1049159-BFP182E7765
TRANSISTORS - RF Transistors (BJT) - BFP182E7765 1049159-BFP182E7765
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049159-BFP182E7765 Mounting: SMD (SMT) Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-143 Alternative Parts (Cross-Reference): BFP182E7765BFP182 E7765; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 250 mW Collector Base Voltage (VCBO): 20 V Collector Emitter Voltage (VCEO): 12 V Max Collector Current: 35 mA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049159-BFP182E7765
Mounting: SMD (SMT)
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): BFP182E7765BFP182 E7765;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 250 mW
Collector Base Voltage (VCBO): 20 V
Collector Emitter Voltage (VCEO): 12 V
Max Collector Current: 35 mA

Buy Now
Bipolar Transistor 283-BFP182E7765
Product overview: BFP182E7765 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182E7765 can be used for catalog matching and distributor lookup.

Product overview: BFP182E7765 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182E7765 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1049159-BFP182E7765 283-BFP182E7765
Product Name TRANSISTORS - RF Transistors (BJT) - BFP182E7765 Bipolar Transistor
Package Type SOT3; SOT-143
Unlock Full Specs
to access all available technical data