RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4-2
RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4-2
RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4-2
Infineon RF Bip Transisitor BFP 640 H632
Infineon RF Bip Transisitor BFP 640 H632
Infineon RF Bip Transisitor BFP 640 H632
Manufacturer: Infineon Technologies
Win Source Part Number: 1023246-BFP640ESDH63
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB to 30dB
Frequency - Transition: 46GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.6dB to 2dB @ 150MHz to 10GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF TRANS NPN 4.7V 46GHZ SOT343 Product overview: BFP640ESDH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 46GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 46GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640ESDH6327XT
RF BIP TRANSISTORS; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.7V; Transition Frequency ft:45GHz; Power Dissipation Pd:160mW; DC Collector Current:45mA; DC Current Gain hFE:250hFE; RF Transistor Case:TSFP; No. of RoHS Compliant: Yes
RF TRANS NPN 4.7V 46GHZ SOT343
RF Bipolar Transistors RF BIP TRANSISTORS
RF TRANS NPN 4.7V 46GHZ SOT343
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP640ESDH6327XTSA1DKR-ND | 2591439P | 1023246-BFP640ESDH6327XTSA1 | 283-BFP640ESDH6327XTSA1 | 01AC4780 | BFP640ESDH6327XTSA1 | BFP640ESDH6327XTSA1 | BFP640ESDH6327XTSA1 |
| Product Name | Bipolar RF Transistors | Bipolar Transistors | TRANSISTORS - RF Transistors (BJT) - BFP640ESDH6327XTSA1 | 4.7V 46GHZ Bipolar Transistor | Rf Bip Transistors; Transistor Polarity Infineon | Bipolar RF Transistors | RF Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | |||||
| Package Type | SC-82A, SOT-343 | SOT-343 | SOT3; SOT-343 | Tape & Reel (TR) | TO-3 | SC-82A, SOT-343 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 50 milliamps | 50 milliamps | ||||||
| VCEO | 4.7 volts | 4.7 volts | 4.7 volts |