Manufacturer: Infineon Technologies
Win Source Part Number: 79104-BFR340TE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 14GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.15dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SC-75
Maximum Current Collector: 10mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 60 @ 5mA, 3V
Maximum Power Dissipation: 60mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
TRANSISTOR RF NPN 6V SC-75 Product overview: BFR340TE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340TE6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 79104-BFR340TE6327 | 283-BFR340TE6327 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFR340TE6327 | 6V Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; PG-SC-75 | Reel - TR |
| Packing Method | Tape Reel; Reel - TR | Reel - TR |
| TJ | 150 C (302 F) | 150 C (302 F) |