BFR181 is a low-noise silicon NPN RF transistor for broadband amplifiers at collector currents from 0.5 mA to 12 mA, packaged in SOT23. It has a collector-emitter voltage rating of 12 V, a maximum collector current of 20 mA, and a total power dissipation of 175 mW. The transition frequency is 6 to 8 GHz, with a minimum noise figure of 0.9 dB at 900 MHz. It is RoHS compliant and qualified to AEC-Q101.
RF Transistor NPN 12V 20mA 8GHz 175mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BFR181E6780-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |