Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 43
Product Name Notes
Designers who used this product also designed with BSS123N | Small signal/small power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET BSS123N | Small signal/small power MOSFET BSZ086P03NS3 G | P-Channel...
HiRel Microwave Transistor Summary of Features Hermetically sealed microwave package fT= 8 GHz F = 2.2 dB at 2 GHz Potential Applications For low noise, high-gain broadband amplifiers at collector...
HiRel Microwave Transistor Summary of Features Hermetically sealed microwave package fT= 8 GHz F = 2.2 dB at 2 GHz Type Variant No. 03 ESA Space Qualified ESSCC Detail Spec.
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For High Gain Low Noise Amplifiers For Oscillators up to 10 GHz Noise Figure F = 1.1 dB at...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For high power amplifiers Ideal for low phase noise oscilators Maximum available gain: Gma = 19 dB at 1.8...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For Low Current Applications For Oscillators up to 12 GHz Noise Figure F = 1.15 dB at 1.8 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain amplifiers up to 2GHz. For linear broadband amplifiers Hermetically sealed microwave package fT= 6,5 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain amplifiers up to 2GHz. For linear broadband amplifiers Specified 1/f Noise Hermetically sealed microwave package...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain broadband amplifiers at collector currents from 1 mA to 20 mA. Hermetically sealed microwave package...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For low noise, high-gain broadband amplifiers at collector currents from 2mA to 30mA. Hermetically sealed microwave package fT= 8...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For Medium Power Amplifiers Compression Point P-1dB =19dBm 1.8 GHz Max. Available Gain Gma = 16dB at 1.8 GHz...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor High gain low noise RF transistor High maximum stable gain: Gms 24dB at 1.8 GHz Noise figure F =...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor High gain ultra low noise RF transistor Outstanding noise figure F = 0.7 dB at 1.8 GHz Outstanding noise...
HiRel Microwave Transistor Summary of Features For low noise, high-gain amplifiers up to 2GHz For linear broadband amplifiers Specified 1/f Noise Hermetically sealed microwave package fT= 8GHz F = 1.75...
HiRel Microwave Transistor Summary of Features HiRel Discrete and Microwave Semiconductor For high power amplifiers Ideal for low phase noise oscilators Maximum available gain: Gma = 19 dB at 1.8...
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance...
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both...
Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%...
New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31%...
NPN Silicon RF Transistor for low noise, high-gain broadband amplifiers at collector currents from 0.5 mA to 12 mA Summary of Features For low noise, high-gain broadband amplifiers at collector...
NPN Silicon RF Transistor for low noise, high-gain broadband amplifiers at collector currents from 2 mA to 30 mA Summary of Features For low noise, high-gain broadband amplifiers at collector...
NPN Silicon RF Transistor Summary of Features For low distortion amplifiers and oscillators up to 2 GHz at collector currents from 5 mA to 30 mA Pb-free (RoHS compliant) package...
NPN Silicon RF Transistor Summary of Features For low-noise, high gain broadband amplifiers at collector currents from 2 mA to 30 mA Pb-free (RoHS compliant) package Potential Applications Wireless Communications...
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used...
OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 100 V power MOSFETs in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 100V power MOSFETs are especially designed for synchronous rectification in telecom and server power supplies. In addition, these devices can also be utilized in other industrial applications such...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 5 low-voltage power MOSFET 30V With this OptiMOSTM 5 power MOSFET 30V, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in stand by...
OptiMOS™ 5 power MOSFET 100 V in a SuperSO8 5x6 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in...
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can...
OptiMOS™ 5 power MOSFET with enhanced temperature rating for improved robustness OptiMOS™ 5 power MOSFET in SuperSO8 package offers the latest technology together with temperature improvements in the package. This...
OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 5 power MOSFETs 80 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 5 power MOSFETs in logic level provide low RDS(on) in a small package OptiMOS™ 5 power MOSFETs in logic level are highly suitable for charging, adapter and telecom...
OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and...
OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC package with dual-side cooling for enhanced thermal performance OptiMOS™ 6 power MOSFETs 40 V in SuperSO8 DSC (dual-side cooling) package offer...
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these...
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of...
OptiMOS™ low-voltage power MOSFETs - perfectly addressing the needs of charger and adapter designs OptiMOS™ PD power MOSFET is Infineon’s portfolio targeting USB-PD and adapter applications. The products offer fast...
OptiMOS™ power MOSFETs in SuperSO8 package Infineon's OptiMOS™ MOSFETs in SuperSO8 package extend OptiMOS™ 3 and 5 product portfolio and enable higher power density in addition to improved robustness, responding...
The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens...
The 75V OptiMOS™ technology specializes in synchronous rectification applications. Based on the leading 80V technology these 75V products feature simultaneously lowest on-state resistances and superior switching performance. Summary of Features...
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in...
With the new OptiMOS™ 25V product family, Infineon sets new standards in power density and Energy Efficiency for discrete power MOSFETs. Lowest on-state resistance in small footprint packages, make OptiMOS™
With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge,...
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features...

<< Prev Next >>