The BFR193F is a low-noise silicon NPN RF transistor for amplifiers up to 2 GHz, housed in a TSFP-3 package. It features a transition frequency of 8 GHz, a minimum noise figure of 1 dB at 900 MHz, and a maximum collector-emitter voltage of 12 V. The device supports a collector current of 80 mA and total power dissipation of 580 mW at 72°C, with a junction temperature rating of 150°C. It is RoHS compliant and halogen-free, and qualifies under AEC-Q101. Thermal resistance from junction to solder point is 135 K/W.
NPN Silicon RF Transistor
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BFR193F |
| Product Name | High Linearity RF Transistors |
| Package Type | TSFP-3-1 |