Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP 405 E6433 BFP 405 E6433

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981540-BFP 405 E6433 Current Rating: 12 mA Mounting: SMD (SMT) Frequency: 25 GHz Polarity: NPN Power Dissipation: 55 mW Gain: 23 dB Gain Bandwidth Product: 25 GHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-343-4 Max Frequency: 25 GHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 4.5 V Max Power Dissipation: 75 mW Collector Base Voltage (VCBO): 15 V Collector Emitter Breakdown Voltage: 5 V Collector Emitter Voltage (VCEO): 4.5 V Emitter Base Voltage (VEBO): 1.5 V Max Collector Current: 25 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981540-BFP 405 E6433 Current Rating: 12 mA Mounting: SMD (SMT) Frequency: 25 GHz Polarity: NPN Power Dissipation: 55 mW Gain: 23 dB Gain Bandwidth Product: 25 GHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-343-4 Max Frequency: 25 GHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 4.5 V Max Power Dissipation: 75 mW Collector Base Voltage (VCBO): 15 V Collector Emitter Breakdown Voltage: 5 V Collector Emitter Voltage (VCEO): 4.5 V Emitter Base Voltage (VEBO): 1.5 V Max Collector Current: 25 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP 405 E6433 - 981540-BFP 405 E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP 405 E6433
981540-BFP 405 E6433
TRANSISTORS - RF Transistors (BJT) - BFP 405 E6433 981540-BFP 405 E6433
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981540-BFP 405 E6433 Current Rating: 12 mA Mounting: SMD (SMT) Frequency: 25 GHz Polarity: NPN Power Dissipation: 55 mW Gain: 23 dB Gain Bandwidth Product: 25 GHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-343-4 Max Frequency: 25 GHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 4.5 V Max Power Dissipation: 75 mW Collector Base Voltage (VCBO): 15 V Collector Emitter Breakdown Voltage: 5 V Collector Emitter Voltage (VCEO): 4.5 V Emitter Base Voltage (VEBO): 1.5 V Max Collector Current: 25 mA Transition Frequency: 25 GHz Continuous Collector Current: 12 mA

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981540-BFP 405 E6433
Current Rating: 12 mA
Mounting: SMD (SMT)
Frequency: 25 GHz
Polarity: NPN
Power Dissipation: 55 mW
Gain: 23 dB
Gain Bandwidth Product: 25 GHz
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-343-4
Max Frequency: 25 GHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 4.5 V
Max Power Dissipation: 75 mW
Collector Base Voltage (VCBO): 15 V
Collector Emitter Breakdown Voltage: 5 V
Collector Emitter Voltage (VCEO): 4.5 V
Emitter Base Voltage (VEBO): 1.5 V
Max Collector Current: 25 mA
Transition Frequency: 25 GHz
Continuous Collector Current: 12 mA

Buy Now
Singapore, Singapore
4.5V Bipolar Transistor
283-BFP 405 E6433
4.5V Bipolar Transistor 283-BFP 405 E6433
Transistor Rf NPN 4.5V SOT-343 Product overview: BFP 405 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 405 E6433 can be used for catalog matching and distributor lookup.

Transistor Rf NPN 4.5V SOT-343 Product overview: BFP 405 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 405 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 981540-BFP 405 E6433 283-BFP 405 E6433
Product Name TRANSISTORS - RF Transistors (BJT) - BFP 405 E6433 4.5V Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; SOT-343-4
TJ -65 C (-85 F) -65 C (-85 F)
Power Gain 23 dB
Output Power ? to 0.0550 watts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
4 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details