RF Transistor NPN 4.7V 50mA 46GHz 200mW Surface Mount PG-SOT343-4
RF TRANS NPN 4.7V 46GHZ SOT343-4
RF TRANS NPN 4.7V 46GHZ SOT343-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BF776E6327FTSA1TR-ND | BF776E6327FTSA1 | BF776E6327FTSA1 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SC-82A, SOT-343 | SC-82A, SOT-343 | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 4.7 volts | 4.7 volts | |
| Output Power | 0.2000 watts | 0.2000 watts |