Infineon Technologies AG 4.5V 40GHZ Bipolar Transistor BFP640FE6327

Description
RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 40GHZ Bipolar Transistor
283-BFP640FE6327
4.5V 40GHZ Bipolar Transistor 283-BFP640FE6327
RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FE6327 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.5V 40GHZ 4TSFP Product overview: BFP640FE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640FE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP640FE6327INTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640FE6327INTR-ND
Bipolar RF Transistors BFP640FE6327INTR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount 4-TSFP

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP640FE6327 - 114069-BFP640FE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP640FE6327
114069-BFP640FE6327
TRANSISTORS - RF Transistors (BJT) - BFP640FE6327 114069-BFP640FE6327
Manufacturer: Infineon Technologies Win Source Part Number: 114069-BFP640FE6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 40GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 4-TSFP Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 114069-BFP640FE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 23dB
Frequency - Transition: 40GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP640FE6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP640FE6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP640FE6327
RF TRANS NPN 4.5V 40GHZ 4TSFP

RF TRANS NPN 4.5V 40GHZ 4TSFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 283-BFP640FE6327 BFP640FE6327INTR-ND 114069-BFP640FE6327 BFP640FE6327
Product Name 4.5V 40GHZ Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP640FE6327 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) 4-SMD, Flat Leads SOT3; 4-TSFP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 4.5 volts 4.5 volts
Noise Figure 0.6500 dB 0.6500 dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data