Silicon N-channel MOSFET tetrode for UHF and VHF tuner input stages with AGC function, in SOT143R package, rated for 8 V drain-source voltage, 25 mA continuous drain current, and 200 mW power dissipation at junction temperatures up to 76 °C; features integrated ESD gate protection, low noise figure (0.9 dB at 45 MHz), high forward transconductance (41 mS), and operates from 3 V to 5 V; qualified to AEC-Q101 and RoHS compliant.
Power Field-Effect Transistor, N-Channel, MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BF5030RE6327 |
| Polarity | N-Channel |