RF TRANS NPN 9V 14GHZ TSFP-3 Product overview: BFR340FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340FH6327XTSA
RF Transistor NPN 9V 20mA 14GHz 75mW Surface Mount PG-TSFP-3
RF Transistor NPN 9V 20mA 14GHz 75mW Surface Mount PG-TSFP-3
RF Transistor NPN 9V 20mA 14GHz 75mW Surface Mount PG-TSFP-3
Manufacturer: Infineon Technologies
Win Source Part Number: 100401-BFR340FH6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB to 28dB
Frequency - Transition: 14GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 100MHz to 2.4GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSFP-3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 90 @ 5mA, 3V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Low-Noise Si Transistors up to 2.5 GHz
RF TRANS NPN 9V 14GHZ TSFP-3
Trans GP BJT NPN 6V 0.01A 3-Pin TSFP T/R
Bipolar - RF Transistor, NPN, 6 V, 14 GHz, 75 mW, 20 mA, 90 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFR340FH6327XTSA1 | BFR340FH6327XTSA1TR-ND | 100401-BFR340FH6327XTSA1 | BFR340FH6327XTSA1 | BFR340FH6327XTSA1 | 376-BFR340FH6327XTSA1 | 50Y1765 |
| Product Name | 9V 14GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFR340FH6327XTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 6V 0.01A 3-Pin TSFP T/R | Bipolar Rf Transistor, Npn, 6 V, 14 Ghz, 75 Mw, 20 Ma, 90 Rohs Compliant Infineon | |
| Package Type | Tape & Reel (TR) | SOT-723 | SOT3; PG-TSFP-3 | PG-TSFP-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 20 milliamps | 10 milliamps | |||||
| VCEO | 9 volts | 9 volts | 6 volts | ||||
| VCBO | 15 volts |