The BF776 is a high-performance NPN bipolar RF transistor designed for low-noise amplification in non-automotive wireless applications such as WLAN, WiMax, UWB, Bluetooth, GPS, and LTE. It is packaged in a SOT343 package with a footprint of 2.1 mm × 1.3 mm and visible leads. The device features a minimum noise figure of 0.8 dB at 1.8 GHz, a transition frequency of 46 GHz, and a collector-emitter voltage rating of 4.0 V at 25 °C. It is RoHS compliant and has a total power dissipation of 200 mW. The junction temperature ranges from -55 °C to 150 °C, with a thermal resistance from junction to soldering point of ≤300 K/W.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BF776H6327 |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SC-82A, SOT-343 |
| IC(max) | 50 milliamps |
| VCEO | 4.7 volts |
| Power Gain | 24 dB |