Infineon Technologies AG Bipolar RF Transistors BF 775 E6327

Description
RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BF775E6327-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BF775E6327-ND
Bipolar RF Transistors BF775E6327-ND
RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT23

RF Transistor NPN 15V 45mA 5GHz 280mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF 775 E6327 - 769972-BF 775 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF 775 E6327
769972-BF 775 E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF 775 E6327 769972-BF 775 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 769972-BF 775 E6327 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 280mW Gain: 10.5dB ~ 16dB Transistor Type: NPN Frequency - Transition: 5GHz Noise Figure (dB Typ @ f): 1.4dB ~ 2dB @ 900MHz ~ 1.8GHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: PG-SOT23-3 Current - Collector (Ic) (Maximum): 45mA Voltage - Collector Emitter Breakdown (Maximum): 15V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 15mA, 8V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769972-BF 775 E6327
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 280mW
Gain: 10.5dB ~ 16dB
Transistor Type: NPN
Frequency - Transition: 5GHz
Noise Figure (dB Typ @ f): 1.4dB ~ 2dB @ 900MHz ~ 1.8GHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT23-3
Current - Collector (Ic) (Maximum): 45mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 15mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 5GHZ SOT23 Bipolar Transistor
283-BF 775 E6327
15V 5GHZ SOT23 Bipolar Transistor 283-BF 775 E6327
RF TRANS NPN 15V 5GHZ SOT23-3 Product overview: BF 775 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF 775 E6327 can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 5GHZ SOT23-3 Product overview: BF 775 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF 775 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number BF775E6327-ND 769972-BF 775 E6327 283-BF 775 E6327
Product Name Bipolar RF Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF 775 E6327 15V 5GHZ SOT23 Bipolar Transistor
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR)
Packing Method Tape Reel; Reel package Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 10.5 to 16 dB
Unlock Full Specs
to access all available technical data