RF TRANS NPN 5V 30GHZ 4TSFP Product overview: BFP540FESDH6327XTSA1
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount 4-TSFP
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount 4-TSFP
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount 4-TSFP
Manufacturer: Infineon Technologies
Win Source Part Number: 097756-BFP540FESDH63
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB
Frequency - Transition: 30GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar - RF Transistor, NPN, 4.5 V, 30 GHz, 250 mW, 80 mA, 50 RoHS Compliant: Yes
RF TRANS NPN 5V 30GHZ 4TSFP
RF TRANS NPN 5V 30GHZ 4TSFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFP540FESDH6327XTSA1 | BFP540FESDH6327XTSA1CT-ND | 097756-BFP540FESDH6327XTSA1 | 50Y1755 | BFP540FESDH6327XTSA1 | BFP540FESDH6327XTSA1 |
| Product Name | 5V 30GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFP540FESDH6327XTSA1 | Bipolar Rf Transistor, Npn, 4.5 V, 30 Ghz, 250 Mw, 80 Ma, 50 Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | 4-SMD, Flat Leads | SOT3; 4-TSFP | TO-3 | 4-SMD, Flat Leads | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 80 milliamps | 80 milliamps | ||||
| VCEO | 5 volts | 5 volts | 5 volts | |||
| VCBO | 10 volts |