BFR360L3 is a low-noise silicon bipolar RF transistor for low-noise amplifiers and oscillators up to 3.5 GHz with output power greater than 10 dBm. It features a noise figure of 1.0 dB at 1.8 GHz and a transition frequency of 11 to 14 GHz. The device operates with a collector-emitter voltage up to 6 V and a maximum collector current of 35 mA, dissipating up to 210 mW. It is housed in a TSLP-3-1 surface-mount package and meets AEC-Q101 qualification standards. The part is RoHS compliant and halogen-free.
RF Transistor NPN 9V 35mA 14GHz 210mW Surface Mount PG-TSLP-3-1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BFR360L3E6327-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |