Ultra Low-Noise SiGe:C Transistors for use uP to 12 GHz
Manufacturer: Infineon Technologies
Win Source Part Number: 1153253-BFP620E7764
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF BIPOLAR TRANSISTOR Product overview: BFP620E7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP620E7764 can be used for catalog matching and distributor lookup.
RF BIPOLAR TRANSISTOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP620E7764 | 1153253-BFP620E7764 | 283-BFP620E7764 | BFP620E7764 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFP620E7764 | Bipolar Transistor | Bipolar RF Transistors | |
| Package Type | SOT343 | SOT3 | Bulk | SC-82A, SOT-343 |
| Packing Method | Bulk | |||
| VCEO | 2.8 volts | 2.8 volts | ||
| Noise Figure | 0.7000 dB | 0.7000 to ? dB | ||
| TJ | 150 C (302 F) | 150 C (302 F) |