Infineon Technologies AG Bipolar Transistors BFQ790H6327XTSA1

Description
Infineon BFQ790H6327XTSA1
Request a Quote Datasheet
Description
Infineon BFQ790H6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2168358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168358
Bipolar Transistors 2168358
Infineon BFQ790H6327XTSA1

Infineon BFQ790H6327XTSA1

Supplier's Site
Bipolar Transistors - 2168358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168358P
Bipolar Transistors 2168358P
Infineon BFQ790H6327XTSA1

Infineon BFQ790H6327XTSA1

Supplier's Site
Bipolar Transistors - 2168357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2168357
Bipolar Transistors 2168357
Infineon BFQ790H6327XTSA1

Infineon BFQ790H6327XTSA1

Supplier's Site
Bipolar RF Transistors - BFQ790H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFQ790H6327XTSA1TR-ND
Bipolar RF Transistors BFQ790H6327XTSA1TR-ND
RF Transistor NPN 6.1V 300mA 1.85GHz 1.5W Surface Mount PG-SOT89

RF Transistor NPN 6.1V 300mA 1.85GHz 1.5W Surface Mount PG-SOT89

Buy Now Datasheet
Singapore, Singapore
6.1V 1.85GHZ SOT89 Bipolar Transistor
283-BFQ790H6327XTSA1
6.1V 1.85GHZ SOT89 Bipolar Transistor 283-BFQ790H6327XTSA1
RF TRANS NPN 6.1V 1.85GHZ SOT89 Product overview: BFQ790H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1V, 1.85GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 6.1V, 1.85GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ790H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 6.1V 1.85GHZ SOT89 Product overview: BFQ790H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.1V, 1.85GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 6.1V, 1.85GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ790H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFQ790H6327XTSA1 - 849118-BFQ790H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFQ790H6327XTSA1
849118-BFQ790H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFQ790H6327XTSA1 849118-BFQ790H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 849118-BFQ790H6327XT SA1 Features: RF Transistor Package: Reel - TR Family Name: BFQ790 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BFQ790H6327XTSA1TR, BFQ790H6327XTSA1CT, BFQ790H6327XTSA1DKR, SP001078878

Manufacturer: Infineon Technologies
Win Source Part Number: 849118-BFQ790H6327XTSA1
Features: RF Transistor
Package: Reel - TR
Family Name: BFQ790
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BFQ790H6327XTSA1TR, BFQ790H6327XTSA1CT, BFQ790H6327XTSA1DKR, SP001078878

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFQ790H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFQ790H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFQ790H6327XTSA1
RF TRANS NPN 6.1V 1.85GHZ SOT89

RF TRANS NPN 6.1V 1.85GHZ SOT89

Supplier's Site
Bipolar RF Transistors - BFQ790H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFQ790H6327XTSA1
Bipolar RF Transistors BFQ790H6327XTSA1
RF TRANS NPN 6.1V 1.85GHZ SOT89

RF TRANS NPN 6.1V 1.85GHZ SOT89

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFQ790H6327XTSA1
RF Bipolar Transistors BFQ790H6327XTSA1
RF Bipolar Transistors RF BIP TRANSISTORS

RF Bipolar Transistors RF BIP TRANSISTORS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2168358 2168358P BFQ790H6327XTSA1TR-ND 283-BFQ790H6327XTSA1 849118-BFQ790H6327XTSA1 BFQ790H6327XTSA1 BFQ790H6327XTSA1 BFQ790H6327XTSA1
Product Name Bipolar Transistors Bipolar Transistors Bipolar RF Transistors 6.1V 1.85GHZ SOT89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFQ790H6327XTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors RF Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type Sot-89 SOT89; SOT-89 TO-243AA Tape & Reel (TR) SOT3 TO-243AA
Number of units in IC 1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 2467453P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single, Pre-Biased Bipolar Transistors - BCR555E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers