Infineon Technologies AG Bipolar RF Transistors BFP420H6801XTSA1

Description
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343
Request a Quote Datasheet
Description
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 448-BFP420H6801XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6801XTSA1TR-ND
Bipolar RF Transistors 448-BFP420H6801XTSA1TR-ND
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343

RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP420H6801XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6801XTSA1CT-ND
Bipolar RF Transistors 448-BFP420H6801XTSA1CT-ND
RF TRANS NPN 5V 25GHZ PG-SOT-343

RF TRANS NPN 5V 25GHZ PG-SOT-343

Buy Now Datasheet
Singapore, Singapore
5V 25GHZ Bipolar Transistor
283-BFP420H6801XTSA1
5V 25GHZ Bipolar Transistor 283-BFP420H6801XTSA1
RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP420H6801XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6801XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP420H6801XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6801XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP420H6801XTSA1 - 1023240-BFP420H6801XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP420H6801XTSA1
1023240-BFP420H6801XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP420H6801XTSA1 1023240-BFP420H6801XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023240-BFP420H6801X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 20mA, 4V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1023240-BFP420H6801XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 20mA, 4V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon - 68AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon
68AC4388
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon 68AC4388
RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP420H6801XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP420H6801XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP420H6801XTSA1
RF TRANS NPN 5V 25GHZ SOT343

RF TRANS NPN 5V 25GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 448-BFP420H6801XTSA1TR-ND 283-BFP420H6801XTSA1 1023240-BFP420H6801XTSA1 68AC4388 BFP420H6801XTSA1
Product Name Bipolar RF Transistors 5V 25GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP420H6801XTSA1 Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; SOT-343 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 60 milliamps
VCEO 5 volts 5 volts
Unlock Full Specs
to access all available technical data