Infineon Technologies AG High Linearity RF Transistors BFR193L3

Description
NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900 MHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.
Request a Quote
Description
NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900 MHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for low-noise, high-gain amplification up to 2 GHz, housed in a TSLP-3-1 package with dimensions of 0.6 mm x 0.5 mm x 0.35 mm. It has a collector-emitter voltage rating of 12 V, a maximum collector current of 80 mA, and a total power dissipation of 580 mW at a case temperature of 89 °C. The transition frequency is 8 GHz, with a minimum noise figure of 1 dB at 900 MHz and 1.6 dB at 1.8 GHz. The device is RoHS compliant and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for low-noise, high-gain amplification up to 2 GHz, housed in a TSLP-3-1 package with dimensions of 0.6 mm x 0.5 mm x 0.35 mm. It has a collector-emitter voltage rating of 12 V, a maximum collector current of 80 mA, and a total power dissipation of 580 mW at a case temperature of 89 °C. The transition frequency is 8 GHz, with a minimum noise figure of 1 dB at 900 MHz and 1.6 dB at 1.8 GHz. The device is RoHS compliant and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
High Linearity RF Transistors - BFR193L3 - Infineon Technologies AG
Neubiberg, Germany
High Linearity RF Transistors
BFR193L3
High Linearity RF Transistors BFR193L3
NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900 MHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications LNA in RF Front-end For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.

NPN Silicon RF Transistor


Summary of Features

  • For low noise, high-gain amplifiers up to 2 GHz
  • For linear broadband amplifiers
  • fT = 8 GHz, NFmin = 1 dB at 900 MHz
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • LNA in RF Front-end
  • For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.
Supplier's Site Datasheet
Singapore, Singapore
Automotive 12V 0.08A 580mW Bipolar Transistor
283-BFR193L3
Automotive 12V 0.08A 580mW Bipolar Transistor 283-BFR193L3
NPN Silicon RF Transistor / Trans RF BJT NPN 12V 0.08A 580mW Automotive 3-Pin TSLP T/R Product overview: BFR193L3 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR193L3 can be used for catalog matching and distributor lookup.

NPN Silicon RF Transistor / Trans RF BJT NPN 12V 0.08A 580mW Automotive 3-Pin TSLP T/R Product overview: BFR193L3 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR193L3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number BFR193L3 283-BFR193L3
Product Name High Linearity RF Transistors Automotive 12V 0.08A 580mW Bipolar Transistor
Package Type TSLP-3-1
Unlock Full Specs
to access all available technical data