Infineon Technologies AG 4.5V 40GHZ Bipolar Transistor BFP640E6327BTSA1

Description
RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640E6327BTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640E6327BTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 40GHZ Bipolar Transistor
283-BFP640E6327BTSA1
4.5V 40GHZ Bipolar Transistor 283-BFP640E6327BTSA1
RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640E6327BTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640E6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP640E6327BTSA1 - 113549-BFP640E6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP640E6327BTSA1
113549-BFP640E6327BTSA1
TRANSISTORS - RF Transistors (BJT) - BFP640E6327BTSA1 113549-BFP640E6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 113549-BFP640E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 40GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 113549-BFP640E6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 40GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BFP640E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640E6327BTSA1TR-ND
Bipolar RF Transistors BFP640E6327BTSA1TR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP640E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP640E6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP640E6327BTSA1
RF TRANS NPN 4.5V 40GHZ SOT343-4

RF TRANS NPN 4.5V 40GHZ SOT343-4

Supplier's Site
TRANSISTOR NPN SIGE RF SOT-343 - 376-BFP640E6327BTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR NPN SIGE RF SOT-343
376-BFP640E6327BTSA1
TRANSISTOR NPN SIGE RF SOT-343 376-BFP640E6327BTSA1
TRANSISTOR NPN SIGE RF SOT-343

TRANSISTOR NPN SIGE RF SOT-343

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 283-BFP640E6327BTSA1 113549-BFP640E6327BTSA1 BFP640E6327BTSA1TR-ND BFP640E6327BTSA1 376-BFP640E6327BTSA1
Product Name 4.5V 40GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP640E6327BTSA1 Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR NPN SIGE RF SOT-343
Package Type Tape & Reel (TR) SOT3; PG-SOT343-4 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
VCEO 4.5 volts 4.5 volts
Noise Figure 0.6500 dB 0.6500 dB 0.6500 to 1.2 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Single Bipolar Transistors - 448-BC817K25WH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
Bipolar Transistors - 7115017 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details