RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, L Band, Silicon, NPN
Manufacturer: Infineon Technologies
Win Source Part Number: 097283-BFP540H6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 16dB
Frequency - Transition: 30GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-3D
RF TRANS NPN 5V 30GHZ SOT343-4 Product overview: BFP540H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 30GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP540H6327XTSA1
RF TRANS NPN 5V 30GHZ SOT343-4
RF TRANS NPN 5V 30GHZ SOT343-4
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP540H6327XTSA1 | 097283-BFP540H6327XTSA1 | BFP540H6327XTSA1TR-ND | 283-BFP540H6327XTSA1 | BFP540H6327XTSA1 | BFP540H6327XTSA1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFP540H6327XTSA1 | Bipolar RF Transistors | 5V 30GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT343 | SOT3; PG-SOT343-4 | SC-82A, SOT-343 | Tape & Reel (TR) | SC-82A, SOT-343 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 80 milliamps | 80 milliamps | ||||
| VCEO | 5 volts | 5 volts | 5 volts |