Infineon Technologies AG Bipolar RF Transistors BFP460H6433XTMA1

Description
RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4
Request a Quote Datasheet
Description
RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP460H6433XTMA1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP460H6433XTMA1-ND
Bipolar RF Transistors BFP460H6433XTMA1-ND
RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4

RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP460H6433XTMA1 - 864179-BFP460H6433XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP460H6433XTMA1
864179-BFP460H6433XTMA1
TRANSISTORS - RF Transistors (BJT) - BFP460H6433XTMA1 864179-BFP460H6433XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864179-BFP460H6433XT MA1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4 Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Family Name: BFP460 Categories: Discrete Semiconductor Products Case / Package: PG-SOT343-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFP 460 H6433, BFP 460 H6433-ND, SP000745278

Manufacturer: Infineon Technologies
Win Source Part Number: 864179-BFP460H6433XTMA1
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BFP460
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT343-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFP 460 H6433, BFP 460 H6433-ND, SP000745278

Buy Now Datasheet
Singapore, Singapore
5.8V 22GHZ Bipolar Transistor
283-BFP460H6433XTMA1
5.8V 22GHZ Bipolar Transistor 283-BFP460H6433XTMA1
RF TRANS NPN 5.8V 22GHZ SOT343-4 Product overview: BFP460H6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 22GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.8V, 22GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP460H6433XTMA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5.8V 22GHZ SOT343-4 Product overview: BFP460H6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 22GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5.8V, 22GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP460H6433XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP460H6433XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP460H6433XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP460H6433XTMA1
RF TRANS NPN 5.8V 22GHZ SOT343-4

RF TRANS NPN 5.8V 22GHZ SOT343-4

Supplier's Site
Bipolar RF Transistors - BFP460H6433XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP460H6433XTMA1
Bipolar RF Transistors BFP460H6433XTMA1
RF TRANS NPN 5.8V 22GHZ SOT343-4

RF TRANS NPN 5.8V 22GHZ SOT343-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BFP460H6433XTMA1-ND 864179-BFP460H6433XTMA1 283-BFP460H6433XTMA1 BFP460H6433XTMA1 BFP460H6433XTMA1
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP460H6433XTMA1 5.8V 22GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN NPN; NPN
Package Type SC-82A, SOT-343 SOT3; PG-SOT343-4 Tape & Reel (TR) SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 5.8 volts 5.8 volts 5.8 volts
Noise Figure 0.7000 dB 0.7000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - 448-BCR148SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers