Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 43
Product Name Notes
Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high...
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one...
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance...
N-channel depletion mode small-signal MOSFET for industrial and consumer applications in SOT-223 package The N-channel depletion mode MOSFET BSP135I in SOT-223 package features VDS 600 V and RDS(on)...
N-Channel Small Signal MOSFET 100 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 200 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 60 V in SOT-223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
N-Channel Small Signal MOSFET 600 V in SOT223 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -250 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-223 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed...
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in...

<< Prev Next >>