BFR193W is a low noise silicon bipolar RF transistor for amplifiers up to 2 GHz, packaged in SOT323. It has a collector-emitter voltage rating of 12 V, a maximum collector current of 80 mA, and a total power dissipation of 580 mW at T_S ≤ 63°C. The transition frequency is 8 GHz, the minimum noise figure is 1 dB at 900 MHz and 1.6 dB at 1.8 GHz, with a maximum available power gain of 16 dB at 900 MHz. The device is Pb-free and RoHS compliant. AEC-Q101 qualification is available.
NPN Silicon RF Transistor
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BFR193W |
| Product Name | High Linearity RF Transistors |
| Package Type | SOT323; SOT323 |