Infineon Technologies AG Automotive 12V 0.15A Bipolar Transistor BFG196 E6327

Description
Trans RF BJT NPN 12V 0.15A Automotive 4-Pin(3+Tab) SOT-223 T/R / TRANSISTOR RF NPN 12V SOT-223 Product overview: BFG196 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG196 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 12V 0.15A Automotive 4-Pin(3+Tab) SOT-223 T/R / TRANSISTOR RF NPN 12V SOT-223 Product overview: BFG196 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG196 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12V 0.15A Bipolar Transistor
283-BFG196 E6327
Automotive 12V 0.15A Bipolar Transistor 283-BFG196 E6327
Trans RF BJT NPN 12V 0.15A Automotive 4-Pin(3+Tab) SOT-223 T/R / TRANSISTOR RF NPN 12V SOT-223 Product overview: BFG196 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG196 E6327 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 12V 0.15A Automotive 4-Pin(3+Tab) SOT-223 T/R / TRANSISTOR RF NPN 12V SOT-223 Product overview: BFG196 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG196 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFG196 E6327 - 201150-BFG196 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG196 E6327
201150-BFG196 E6327
TRANSISTORS - RF Transistors (BJT) - BFG196 E6327 201150-BFG196 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201150-BFG196 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 14.5dB Frequency - Transition: 7.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz Family Name: BFG196 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 50mA, 8V Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BFG94,115 ; BLT80,115; BFG591; BFG94; BLT50; BFG193; BFG196E6327; BFG 193 E6433; Introduction Date: December 13, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201150-BFG196 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 14.5dB
Frequency - Transition: 7.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz
Family Name: BFG196
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 50mA, 8V
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BFG94,115 ; BLT80,115; BFG591; BFG94; BLT50; BFG193; BFG196E6327; BFG 193 E6433;
Introduction Date: December 13, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFG196 E6327 201150-BFG196 E6327
Product Name Automotive 12V 0.15A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG196 E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SOT223-4
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.3 dB 1.3 dB
PD 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data