The BFR460L3 is a low-noise silicon bipolar RF transistor designed for low-voltage and low-current applications such as VCO modules and low-noise amplifiers. It is packaged in a TSLP-3-1 leadless surface-mount format. The device has a collector-emitter voltage rating of 4.5 V at 25 °C and a maximum collector current of 50 mA. It achieves a minimum noise figure of 1.1 dB at 1.8 GHz and a transition frequency of 22 GHz. Power gain is 16.0 dB at 1.8 GHz under standard conditions. The transistor is RoHS compliant, halogen-free, and qualified according to AEC-Q101. Its maximum total power dissipation is 200 mW, and the junction temperature range is from -55 °C to 150 °C. Electrostatic discharge tolerance is rated at 1500 V HBM.
RF Bipolar Transistors NPN Silicn RF TRNSTR 4.5V 50mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFR 460L3 E6327 |
| Product Name | RF Bipolar Transistors |