Infineon Technologies AG Transistor Polarity Infineon BFR182E6327HTSA1.

Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:250mW; Continuous Collector Current:35mA; No. of Pins:3Pins; DC Current Gain hFE Min:100hFE; Transistor Mounting:Surface Mount RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:250mW; Continuous Collector Current:35mA; No. of Pins:3Pins; DC Current Gain hFE Min:100hFE; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 27AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
27AC0922
Transistor Polarity Infineon 27AC0922
Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:250mW; Continuous Collector Current:35mA; No. of Pins:3Pins; DC Current Gain hFE Min:100hFE; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:8GHz; Power Dissipation:250mW; Continuous Collector Current:35mA; No. of Pins:3Pins; DC Current Gain hFE Min:100hFE; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC0922
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
View Details
MOSFETs - 1333362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details