The BFR460L3 is a low noise silicon NPN RF bipolar transistor designed for amplifiers in applications such as remote keyless entry and broadband low noise amplifiers. It is packaged in a TSLP-3-1 leadless surface-mount package. The device has a transition frequency of 22 GHz, a minimum noise figure of 1.1 dB at 1.8 GHz and 5 mA collector current, and a third-order output intercept point of 27 dBm at 1.8 GHz and 20 mA collector current. It demonstrates typical ESD performance of 1.5 kV (HBM) and is qualified for industrial and automotive applications according to JEDEC JESD47, JESD22, J-STD-020, and AEC-Q101 standards.
NPN Silicon RF Transistor for low voltage / low current applications
Summary of Features
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1153309-BFR460L3
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
NPN Silicon RF Transistor Product overview: BFR460L3 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR460L3 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BFR460L3 | 1153309-BFR460L3 | 283-BFR460L3 |
| Product Name | Low Noise RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFR460L3 | Bipolar Transistor |
| Package Type | TSLP-3-1 | SOT3 |