Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.5V; Transition Frequency:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; RF Transistor Case:TSFP; No. of Pins:4Pins; DC Current Gain hFE:60hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 25AC6333 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |