Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 43
Product Name Notes
NPN Silicon AF Transistor Arrays Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated transistors with good matching in one package BC846S / U, BC847S:...
NPN Silicon AF Transistor Summary of Features High collector current High current gain Low collector-emitter saturation voltage Pb-free (RoHS compliant) package Qualified according AEC Q105 Potential Applications For general AF...
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 hz and 15 kHz Complementary types: BC847...-BC850... (NPN) Pb-free (RoHS compliant) package...
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BC857...-BC860...(PN P) Pb-free (RoHS compliant) package...
NPN/PNP Silicon AF Transistor Arrays Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated NPN/PNP transistor in one package Pb-free (RoHS compliant) package Qualified according...
PNP Silicon AF Transistor Array Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated Transistor with good matching in on package Pb-free (RoHS compliant) package...

<< Prev Next >>