Infineon Technologies AG Automotive 250V 0.2A Bipolar Transistor BFN36 E-6327

Description
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BFN36 E-6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 E-6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BFN36 E-6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 E-6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 250V 0.2A Bipolar Transistor
276-BFN36 E-6327
Automotive 250V 0.2A Bipolar Transistor 276-BFN36 E-6327
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BFN36 E-6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 E-6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BFN36 E-6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 E-6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234975-BFN36 E-6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234975-BFN36 E-6327
Discrete Semiconductor Products 234975-BFN36 E-6327
Manufacturer: Infineon Technologies Win Source Part Number: 234975-BFN36 E-6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BFN36E6327 Introduction Date: May 01, 1991 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 234975-BFN36 E-6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BFN36E6327
Introduction Date: May 01, 1991
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BFN36 E-6327 234975-BFN36 E-6327
Product Name Automotive 250V 0.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data