Infineon Technologies AG RF - RF Transistor - Low Noise RF Transistors - BFP460 BFP460

Description
NPN Silicon RF Transistor Summary of Features General purpose low noise amplifier for low voltage, low current applications High ESD robustness, typical 1500V (HBM) Low minimum noise figure 1.1 dB at 1.8 GHz High linearity: output compression point OP1dB = 13 dBm @ 3V, 35mA, 1.8GHz Easy to use standard package with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Automotive body control module (BCM) Designers who used this product also designed with TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch 1 2 3
Request a Quote Datasheet
Description
NPN Silicon RF Transistor Summary of Features General purpose low noise amplifier for low voltage, low current applications High ESD robustness, typical 1500V (HBM) Low minimum noise figure 1.1 dB at 1.8 GHz High linearity: output compression point OP1dB = 13 dBm @ 3V, 35mA, 1.8GHz Easy to use standard package with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Automotive body control module (BCM) Designers who used this product also designed with TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - RF Transistor - Low Noise RF Transistors - BFP460 - BFP460 - Infineon Technologies AG
Neubiberg, Germany
RF - RF Transistor - Low Noise RF Transistors - BFP460
BFP460
RF - RF Transistor - Low Noise RF Transistors - BFP460 BFP460
NPN Silicon RF Transistor Summary of Features General purpose low noise amplifier for low voltage, low current applications High ESD robustness, typical 1500V (HBM) Low minimum noise figure 1.1 dB at 1.8 GHz High linearity: output compression point OP1dB = 13 dBm @ 3V, 35mA, 1.8GHz Easy to use standard package with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Automotive body control module (BCM) Designers who used this product also designed with TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLE9271QX V33 | OPTIREG™ DCDC SBC BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSS84P | Small signal/small power MOSFET TDA5240 | Wireless control receiver BTS3104SDR | Classic HITFET™ 24V |automotive smart low-side switch BTT6100-2ERA | PROFET™ + 24V | automotive smart high-side switch BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch 1 2 3

NPN Silicon RF Transistor


Summary of Features

  • General purpose low noise amplifier for low voltage, low current applications
  • High ESD robustness, typical 1500V (HBM)
  • Low minimum noise figure 1.1 dB at 1.8 GHz
  • High linearity: output compression point OP1dB = 13 dBm @ 3V, 35mA, 1.8GHz
  • Easy to use standard package with visible leads
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • For amplifier and oscillator applications in RF Front-end

Applications

  • Automotive body control module (BCM)

Designers who used this product also designed with


  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • TDA5240 |
    Wireless control receiver
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE9271QX V33 |
    OPTIREG™ DCDC SBC
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS84P |
    Small signal/small power MOSFET
  • TDA5240 |
    Wireless control receiver
  • BTS3104SDR |
    Classic HITFET™ 24V |automotive smart low-side switch
  • BTT6100-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS3046SDR |
    Classic HITFET™ 24V |automotive smart low-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Transistors
Product Number BFP460
Product Name RF - RF Transistor - Low Noise RF Transistors - BFP460
Package Type SOT343
Unlock Full Specs
to access all available technical data