Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP540ESDH6327XTSA1 BFP540ESDH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023242-BFP540ESDH63 27XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21.5dB Frequency - Transition: 30GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023242-BFP540ESDH63 27XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21.5dB Frequency - Transition: 30GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP540ESDH6327XTSA1 - 1023242-BFP540ESDH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP540ESDH6327XTSA1
1023242-BFP540ESDH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP540ESDH6327XTSA1 1023242-BFP540ESDH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023242-BFP540ESDH63 27XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21.5dB Frequency - Transition: 30GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1023242-BFP540ESDH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21.5dB
Frequency - Transition: 30GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 50 @ 20mA, 3.5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 2591432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591432
Bipolar Transistors 2591432
Infineon RF Bip Transisitor BFP 540ESD H

Infineon RF Bip Transisitor BFP 540ESD H

Supplier's Site
Bipolar Transistors - 2591431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591431
Bipolar Transistors 2591431
Infineon RF Bip Transisitor BFP 540ESD H

Infineon RF Bip Transisitor BFP 540ESD H

Supplier's Site
Bipolar Transistors - 2591432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591432P
Bipolar Transistors 2591432P
Infineon RF Bip Transisitor BFP 540ESD H

Infineon RF Bip Transisitor BFP 540ESD H

Supplier's Site
Singapore, Singapore
5V 30GHZ Bipolar Transistor
283-BFP540ESDH6327XTSA1
5V 30GHZ Bipolar Transistor 283-BFP540ESDH6327XTSA1
RF TRANS NPN 5V 30GHZ SOT343-4 Product overview: BFP540ESDH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 30GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP540ESDH6327XT SA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 30GHZ SOT343-4 Product overview: BFP540ESDH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 30GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP540ESDH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP540ESDH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP540ESDH6327XTSA1CT-ND
Bipolar RF Transistors BFP540ESDH6327XTSA1CT-ND
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP540ESDH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP540ESDH6327XTSA1DKR-ND
Bipolar RF Transistors BFP540ESDH6327XTSA1DKR-ND
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP540ESDH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP540ESDH6327XTSA1TR-ND
Bipolar RF Transistors BFP540ESDH6327XTSA1TR-ND
RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 5V 80mA 30GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar Rf Transistor, Npn, 4.5 V, 30 Ghz, 250 Mw, 80 Ma, 50 Rohs Compliant Infineon - 50Y1754 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 4.5 V, 30 Ghz, 250 Mw, 80 Ma, 50 Rohs Compliant Infineon
50Y1754
Bipolar Rf Transistor, Npn, 4.5 V, 30 Ghz, 250 Mw, 80 Ma, 50 Rohs Compliant Infineon 50Y1754
Bipolar - RF Transistor, NPN, 4.5 V, 30 GHz, 250 mW, 80 mA, 50 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 4.5 V, 30 GHz, 250 mW, 80 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar RF Transistors - BFP540ESDH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP540ESDH6327XTSA1
Bipolar RF Transistors BFP540ESDH6327XTSA1
RF TRANS NPN 5V 30GHZ SOT343-4

RF TRANS NPN 5V 30GHZ SOT343-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP540ESDH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP540ESDH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP540ESDH6327XTSA1
RF TRANS NPN 5V 30GHZ SOT343-4

RF TRANS NPN 5V 30GHZ SOT343-4

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1023242-BFP540ESDH6327XTSA1 2591432 283-BFP540ESDH6327XTSA1 BFP540ESDH6327XTSA1CT-ND 50Y1754 BFP540ESDH6327XTSA1 BFP540ESDH6327XTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BFP540ESDH6327XTSA1 Bipolar Transistors 5V 30GHZ Bipolar Transistor Bipolar RF Transistors Bipolar Rf Transistor, Npn, 4.5 V, 30 Ghz, 250 Mw, 80 Ma, 50 Rohs Compliant Infineon Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; PG-SOT343-4 SOT-343 Tape & Reel (TR) SC-82A, SOT-343 TO-3 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 80 milliamps 80 milliamps
VCEO 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data