Infineon Technologies AG Automotive 16V 0.21A 700mW Bipolar Transistor BFR106E6327

Description
Trans RF BJT NPN 16V 0.21A 700mW Automotive 3-Pin SOT-23 T/R Product overview: BFR106E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16V, 0.21A, 700mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 16V, 0.21A, 700mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans RF BJT NPN 16V 0.21A 700mW Automotive 3-Pin SOT-23 T/R Product overview: BFR106E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16V, 0.21A, 700mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 16V, 0.21A, 700mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 16V 0.21A 700mW Bipolar Transistor
283-BFR106E6327
Automotive 16V 0.21A 700mW Bipolar Transistor 283-BFR106E6327
Trans RF BJT NPN 16V 0.21A 700mW Automotive 3-Pin SOT-23 T/R Product overview: BFR106E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16V, 0.21A, 700mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 16V, 0.21A, 700mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106E6327 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 16V 0.21A 700mW Automotive 3-Pin SOT-23 T/R Product overview: BFR106E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16V, 0.21A, 700mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 16V, 0.21A, 700mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFR106E6327 - 094772-BFR106E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR106E6327
094772-BFR106E6327
TRANSISTORS - RF Transistors (BJT) - BFR106E6327 094772-BFR106E6327
Manufacturer: Infineon Technologies Win Source Part Number: 094772-BFR106E6327 Package: SOT23-3 Family Name: BFR106 Alternative Parts (Cross-Reference): BFR106E6327T; BFR540,235; BFR540,215; BFR540; Introduction Date: December 11, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 094772-BFR106E6327
Package: SOT23-3
Family Name: BFR106
Alternative Parts (Cross-Reference): BFR106E6327T; BFR540,235; BFR540,215; BFR540;
Introduction Date: December 11, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR106E6327 094772-BFR106E6327
Product Name Automotive 16V 0.21A 700mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR106E6327
Package Type SOT23-3 SOT3; SOT23
Unlock Full Specs
to access all available technical data