RF TRANS NPN 4.7V 47GHZ 4TSFP Product overview: BFP740FESDH6327XTSA1
Infineon RF Bip Transisitor BFP 740 H632
Infineon RF Bip Transisitor BFP 740 H632
Infineon RF Bip Transisitor BFP 740 H632
Manufacturer: Infineon Technologies
Win Source Part Number: 102816-BFP740FESDH63
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 31dB
Frequency - Transition: 47GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.5dB to 1.45dB @ 150MHz to 10GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 45mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 160 @ 25mA, 3V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Ultra Low-Noise SiGe:C Transistors for use up to 12 GHz
RF Transistor NPN 4.7V 45mA 47GHz 160mW Surface Mount 4-TSFP
RF Transistor NPN 4.7V 45mA 47GHz 160mW Surface Mount 4-TSFP
RF Transistor NPN 4.7V 45mA 47GHz 160mW Surface Mount 4-TSFP
RF TRANS NPN 4.7V 47GHZ 4TSFP
RF Bipolar Transistors RF BI
RF TRANS NPN 4.7V 47GHZ 4TSFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFP740FESDH6327XTSA1 | 2591448P | 102816-BFP740FESDH6327XTSA1 | BFP740FESDH6327XTSA1 | BFP740FESDH6327XTSA1TR-ND | BFP740FESDH6327XTSA1 | BFP740FESDH6327XTSA1 | BFP740FESDH6327XTSA1 |
| Product Name | 4.7V 47GHZ Bipolar Transistor | Bipolar Transistors | TRANSISTORS - RF Transistors (BJT) - BFP740FESDH6327XTSA1 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Bipolar RF Transistors | |
| Package Type | Tape & Reel (TR) | SOT-343 | SOT3; 4-TSFP | PG-TSFP-4 | 4-SMD, Flat Leads | 4-SMD, Flat Leads | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 45 milliamps | 45 milliamps | ||||||
| VCEO | 4.7 volts | 4.7 volts | 4.7 volts | |||||
| VCBO | 4.9 volts |