Infineon Technologies AG Bipolar RF Transistors BFP420H6740XTSA1

Description
RF TRANS NPN 5V 25GHZ PG-SOT-343
Request a Quote Datasheet
Description
RF TRANS NPN 5V 25GHZ PG-SOT-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 448-BFP420H6740XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6740XTSA1CT-ND
Bipolar RF Transistors 448-BFP420H6740XTSA1CT-ND
RF TRANS NPN 5V 25GHZ PG-SOT-343

RF TRANS NPN 5V 25GHZ PG-SOT-343

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP420H6740XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6740XTSA1DKR-ND
Bipolar RF Transistors 448-BFP420H6740XTSA1DKR-ND
RF TRANS NPN 5V 25GHZ PG-SOT-343

RF TRANS NPN 5V 25GHZ PG-SOT-343

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP420H6740XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6740XTSA1TR-ND
Bipolar RF Transistors 448-BFP420H6740XTSA1TR-ND
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343

RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount SOT-343

Buy Now Datasheet
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon - 68AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon
68AC4387
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon 68AC4387
RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP420H6740XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP420H6740XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP420H6740XTSA1
RF TRANS NPN 5V 25GHZ SOT343

RF TRANS NPN 5V 25GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 448-BFP420H6740XTSA1CT-ND 68AC4387 BFP420H6740XTSA1
Product Name Bipolar RF Transistors Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SC-82A, SOT-343 TO-3; SOT3
Transistor Type Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-40W/ZLF - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 6697669 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers