Infineon Technologies AG 300V 0.2A Bipolar Transistor BFN39 E6327

Description
TRANS PNP 300V 0.2A SOT-223 Product overview: BFN39 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 0.2A SOT-223 Product overview: BFN39 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.2A Bipolar Transistor
276-BFN39 E6327
300V 0.2A Bipolar Transistor 276-BFN39 E6327
TRANS PNP 300V 0.2A SOT-223 Product overview: BFN39 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39 E6327 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.2A SOT-223 Product overview: BFN39 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BFN39 E6327 - 201157-BFN39 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BFN39 E6327
201157-BFN39 E6327
TRANSISTORS - Transistors (BJT) - Single - BFN39 E6327 201157-BFN39 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201157-BFN39 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 30mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201157-BFN39 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BFN39 E6327 201157-BFN39 E6327
Product Name 300V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BFN39 E6327
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data