Infineon Technologies AG Bipolar Transistor BFP183WH6327

Description
RF TRANSISTOR, L BAND, NPN Product overview: BFP183WH6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183WH6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANSISTOR, L BAND, NPN Product overview: BFP183WH6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183WH6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-BFP183WH6327
Bipolar Transistor 283-BFP183WH6327
RF TRANSISTOR, L BAND, NPN Product overview: BFP183WH6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183WH6327 can be used for catalog matching and distributor lookup.

RF TRANSISTOR, L BAND, NPN Product overview: BFP183WH6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183WH6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFP183WH6327 - 717934-BFP183WH6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP183WH6327
717934-BFP183WH6327
TRANSISTORS - RF Transistors (BJT) - BFP183WH6327 717934-BFP183WH6327
Manufacturer: Infineon Technologies Win Source Part Number: 717934-BFP183WH6327 Manufacturer Homepage: www.infineon.com Reference case: SOT-344 Reference Date Code: 1411+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 717934-BFP183WH6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT-344
Reference Date Code: 1411+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar RF Transistors - BFP183WH6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP183WH6327
Bipolar RF Transistors BFP183WH6327
RF TRANSISTOR, L BAND, NPN

RF TRANSISTOR, L BAND, NPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-BFP183WH6327 717934-BFP183WH6327 BFP183WH6327
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP183WH6327 Bipolar RF Transistors
Package Type Bulk SC-82A, SOT-343
Packing Method Bulk
VCEO 12 volts 12 volts
Noise Figure 0.9000 dB 0.9000 to ? dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7114869P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers