Infineon Technologies AG 12V 8GHZ SOT23 Bipolar Transistor BFR182E6327HTSA1

Description
Low-Noise Si Transistors up to 2.5 GHz
Request a Quote Datasheet
Description
Low-Noise Si Transistors up to 2.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BFR182E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Low-Noise Si Transistors up to 2.5 GHz

Low-Noise Si Transistors up to 2.5 GHz

Supplier's Site Datasheet
Singapore, Singapore
12V 8GHZ SOT23 Bipolar Transistor
283-BFR182E6327HTSA1
12V 8GHZ SOT23 Bipolar Transistor 283-BFR182E6327HTSA1
RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BFR182E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR182E6327HTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BFR182E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR182E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFR182E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR182E6327HTSA1TR-ND
Bipolar RF Transistors BFR182E6327HTSA1TR-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

Buy Now Datasheet
Bipolar RF Transistors - BFR182E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR182E6327HTSA1CT-ND
Bipolar RF Transistors BFR182E6327HTSA1CT-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

Buy Now Datasheet
Bipolar RF Transistors - BFR182E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR182E6327HTSA1DKR-ND
Bipolar RF Transistors BFR182E6327HTSA1DKR-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1325018-BFR182E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1325018-BFR182E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1325018-BFR182E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325018-BFR182E6327H TSA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 250mW Voltage - Collector Emitter Breakdown (Max): 12V Current - Collector (Ic) (Max): 35mA Gain: 12dB ~ 18dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 8V Frequency - Transition: 8GHz Noise Figure (dB Typ @ f): 0.9dB ~ 1.3dB @ 900MHz ~ 1.8GHz Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFR182E6327INDKR-ND, BFR182E6327HTSA1TR,S P000011051,INFINFBFR 182E6327HTSA1,BFR182 E6327INDKR,BFR182E63 27,BFR182E6327XT,215 6-BFR182E6327HTSA1,B FR182E6327INTR,BFR 182 E6327-ND,BFR182E6327 BTSA1,BFR182E6327HTS A1DKR,BFR182E6327HTS A1CT,BFR182E6327INCT ,BFR182E6327INCT-ND, BFR 182 E6327,BFR182E6327INT R-ND Base Product Number: BFR182 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325018-BFR182E6327HTSA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 12V
Current - Collector (Ic) (Max): 35mA
Gain: 12dB ~ 18dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 8V
Frequency - Transition: 8GHz
Noise Figure (dB Typ @ f): 0.9dB ~ 1.3dB @ 900MHz ~ 1.8GHz
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFR182E6327INDKR-ND,BFR182E6327HTSA1TR,SP000011051,INFINFBFR182E6327HTSA1,BFR182E6327INDKR,BFR182E6327,BFR182E6327XT,2156-BFR182E6327HTSA1,BFR182E6327INTR,BFR 182 E6327-ND,BFR182E6327BTSA1,BFR182E6327HTSA1DKR,BFR182E6327HTSA1CT,BFR182E6327INCT,BFR182E6327INCT-ND,BFR 182 E6327,BFR182E6327INTR-ND
Base Product Number: BFR182
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bipolar Transistors - 2587726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2587726P
Bipolar Transistors 2587726P
Infineon RF Bip Transisitor BFR 182 E632

Infineon RF Bip Transisitor BFR 182 E632

Supplier's Site
Bipolar Transistors - 2586993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2586993
Bipolar Transistors 2586993
Infineon RF Bip Transisitor BFR 182 E632

Infineon RF Bip Transisitor BFR 182 E632

Supplier's Site
Bipolar Transistors - 2587726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2587726
Bipolar Transistors 2587726
Infineon RF Bip Transisitor BFR 182 E632

Infineon RF Bip Transisitor BFR 182 E632

Supplier's Site
Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R - 376-BFR182E6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R
376-BFR182E6327HTSA1
Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R 376-BFR182E6327HTSA1
Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R

Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Rf Bip Transistors; Transistor Polarity Infineon - 01AC4782 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bip Transistors; Transistor Polarity Infineon
01AC4782
Rf Bip Transistors; Transistor Polarity Infineon 01AC4782
RF BIP TRANSISTORS; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:250mW; DC Collector Current:35mA; DC Current Gain hFE:100hFE; RF Transistor Case:SOT-23; No. of RoHS Compliant: Yes

RF BIP TRANSISTORS; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:250mW; DC Collector Current:35mA; DC Current Gain hFE:100hFE; RF Transistor Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFR182E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFR182E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFR182E6327HTSA1
RF TRANS NPN 12V 8GHZ SOT23-3

RF TRANS NPN 12V 8GHZ SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BFR182E6327HTSA1 283-BFR182E6327HTSA1 BFR182E6327HTSA1TR-ND 1325018-BFR182E6327HTSA1 2587726P 376-BFR182E6327HTSA1 01AC4782 BFR182E6327HTSA1
Product Name 12V 8GHZ SOT23 Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Bipolar Transistors Trans GP BJT NPN 12V 0.035A Automotive 3-Pin SOT-23 T/R Rf Bip Transistors; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 35 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data