Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 43
Product Name Notes
Active Bias Controller for various applications like cellular and cordless phones, DECT, WLAN, PHS and RF modems. The controllers are stabilizing the bias current for NPN transistors and FET’s Summary...
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX53
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX55-16
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX68-25
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX69-10
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BCX69-25
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BDP953
NPN Silicon AF and Switching Transistor Summary of Features For general AF applications High breakdown voltage Low collector-emitter saturation voltage Complementary type: BCX41 (NPN) Pb-free (RoHS compliant) package Qualified according...
NPN Silicon AF and Switching Transistor Summary of Features For general AF applications High breakdown voltage Low collector-emitter saturation voltage Complementary type: BCX42 (PNP) Pb-free (RoHS compliant) package Qualified according...
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW60, BCX70 (NPN) Pb-free (RoHS compliant)...
NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW61, BCX71 (PNP) Pb-free (RoHS compliant)...
NPN Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 2.2 kΩ, R2= 10 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101
NPN Silicon Digital Transistors Summary of Features Switching circuit, inverter circuit, driver circuit Built in bias resistor (R1= 1 kΩ, R2= 10 kΩ) BCR523U: Two (galvanic) internal isolated transistors with...
NPN/PNP Silicon Digital Transistor Array Summary of Features Switching circuit, inverter, interface circuit, driver circuit Two (galvanic) internal isolated NPN/PNP Transistors in one package Built in bias resistor NPN and...
PNP Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Complementary types: BCW66... (NPN) Pb-free (RoHS compliant) package1) Qualified according AEC Q102 Potential Applications For general...
PNP Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 10 kΩ, R2= 10 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101
PNP Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 2.2 kΩ, R2= 10 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101
PNP Silicon Digital Transistor Summary of Features Built in bias resistor (R1= 2.2 kΩ, R2= 2.2 kΩ) Pb-free (RoHS compliant) package Qualified according AEC Q101
PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 10 kΩ , R2 = 47 kΩ ) BCR185S: Two...
PNP Silicon Digital Transistor Summary of Features Switching circuit, inverter, interface circuit, driver circuit Built in bias resistor (R1 = 47kΩ , R2 = 22kΩ ) Pb-free (RoHS compliant) package...

<< Prev Next >>