Infineon Technologies AG BFP 650F H6327

Description
A range of ultra-low-noise wideband NPN bipolar RF transistors from Infineon. These hetero-junction bipolar devices utilize Infineon’s silicon germanium carbon (SiGe:C) material technology and are especially suited for use mobile applications in which low power consumption is a key requirement. With typical transition frequencies of up to 65 GHz these devices offer high power gain at frequencies of up to 10 GHz when used in amplifier applications. The transistors include internal circuitry for ESD and excessive RF input power protection. Transistor Type = NPN Maximum DC Collector Current = 150 mA Maximum Collector Emitter Voltage = 13 V Package Type = TSFP Mounting Type = Surface Mount Maximum Power Dissipation = 500 mW Minimum DC Current Gain = 110 Transistor Configuration = Single Maximum Collector Base Voltage = 13 V Maximum Emitter Base Voltage = 1.2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8977286 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of ultra-low-noise wideband NPN bipolar RF transistors from Infineon. These hetero-junction bipolar devices utilize Infineon’s silicon germanium carbon (SiGe:C) material technology and are especially suited for use mobile applications in which low power consumption is a key requirement. With typical transition frequencies of up to 65 GHz these devices offer high power gain at frequencies of up to 10 GHz when used in amplifier applications. The transistors include internal circuitry for ESD and excessive RF input power protection. Transistor Type = NPN Maximum DC Collector Current = 150 mA Maximum Collector Emitter Voltage = 13 V Package Type = TSFP Mounting Type = Surface Mount Maximum Power Dissipation = 500 mW Minimum DC Current Gain = 110 Transistor Configuration = Single Maximum Collector Base Voltage = 13 V Maximum Emitter Base Voltage = 1.2 V

A range of ultra-low-noise wideband NPN bipolar RF transistors from Infineon. These hetero-junction bipolar devices utilize Infineon’s silicon germanium carbon (SiGe:C) material technology and are especially suited for use mobile applications in which low power consumption is a key requirement. With typical transition frequencies of up to 65 GHz these devices offer high power gain at frequencies of up to 10 GHz when used in amplifier applications. The transistors include internal circuitry for ESD and excessive RF input power protection.
Transistor Type = NPN
Maximum DC Collector Current = 150 mA
Maximum Collector Emitter Voltage = 13 V
Package Type = TSFP
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Minimum DC Current Gain = 110
Transistor Configuration = Single
Maximum Collector Base Voltage = 13 V
Maximum Emitter Base Voltage = 1.2 V

Supplier's Site
 - 8977286P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of ultra-low-noise wideband NPN bipolar RF transistors from Infineon. These hetero-junction bipolar devices utilize Infineon’s silicon germanium carbon (SiGe:C) material technology and are especially suited for use mobile applications in which low power consumption is a key requirement. With typical transition frequencies of up to 65 GHz these devices offer high power gain at frequencies of up to 10 GHz when used in amplifier applications. The transistors include internal circuitry for ESD and excessive RF input power protection. Transistor Type = NPN Maximum DC Collector Current = 150 mA Maximum Collector Emitter Voltage = 13 V Package Type = TSFP Mounting Type = Surface Mount Maximum Power Dissipation = 500 mW Minimum DC Current Gain = 110 Transistor Configuration = Single Maximum Collector Base Voltage = 13 V Maximum Emitter Base Voltage = 1.2 V Delivery on production packaging - Reel. This product is non-returnable.

A range of ultra-low-noise wideband NPN bipolar RF transistors from Infineon. These hetero-junction bipolar devices utilize Infineon’s silicon germanium carbon (SiGe:C) material technology and are especially suited for use mobile applications in which low power consumption is a key requirement. With typical transition frequencies of up to 65 GHz these devices offer high power gain at frequencies of up to 10 GHz when used in amplifier applications. The transistors include internal circuitry for ESD and excessive RF input power protection.
Transistor Type = NPN
Maximum DC Collector Current = 150 mA
Maximum Collector Emitter Voltage = 13 V
Package Type = TSFP
Mounting Type = Surface Mount
Maximum Power Dissipation = 500 mW
Minimum DC Current Gain = 110
Transistor Configuration = Single
Maximum Collector Base Voltage = 13 V
Maximum Emitter Base Voltage = 1.2 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bipolar RF Transistors
Product Number 8977286
Polarity NPN
Package Type TSFP
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - 1220296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
IC(max) 1000 milliamps
View Details
N-Channel Power MOSFET - BSC019N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0019 ohms
View Details
3 suppliers
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA123JMFHA - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type VMT3
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type die
View Details