High Linearity Si- and SiGe:C-Transistors for use up to 6 GHz
| Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BF799WE6327 | BF799WE6327 |
| Product Name | Bipolar RF Transistors | |
| Package Type | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 |
| Polarity | NPN; NPN | |
| IC(max) | 35 milliamps | |
| VCEO | 20 volts |