Infineon Technologies AG Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors BFN27E6327

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Current - Collector (Ic) (Max): 200 mA Voltage - Collector Emitter Breakdown (Max): 300 V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Current - Collector (Ic) (Max): 200 mA Voltage - Collector Emitter Breakdown (Max): 300 V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Current - Collector (Ic) (Max): 200 mA Voltage - Collector Emitter Breakdown (Max): 300 V Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Bulk
Product Status: Active
Current - Collector (Ic) (Max): 200 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BFN27E6327
Bipolar Transistor 276-BFN27E6327
SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: BFN27E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN27E6327 can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: BFN27E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN27E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BFN27E6327
Product Name Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data